3µF Film Capacitor 420V 700V Polypropylene (PP), Metallized Rectangular Box
CAP FILM 3UF 5% 700VDC SCREW
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP386M530070JT8-ND | MKP386M530070JT8 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |