The 1023979-MKP386M52012
2µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box
Win Source Part Number: 1023979-MKP386M52012
Category: Capacitors>Film Capacitors
Series: MKP386M
Features: Low ESR
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 550V
Voltage Rating - DC: 1250V (1.25kV)
Applications: Snubber
Height - Seated (Max): 1.811" (46.00mm)
Standard Package: 63
Capacitance: 2 µF
Tolerance: ±5%
Lead Spacing: 0.866" (22.00mm)
ESR (Equivalent Series Resistance): 5.5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.732" L x 1.181" W (44.00mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC2801
Cap Film 2uF 1250V PP 5% (44 X 30 X 46mm) Screw Mount 105°C Product overview: MKP386M520125JT4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP386M520125JT4 can be used for catalog matching and distributor lookup.
CAP FILM 2UF 5% 1.25KVDC SCREW
CAP FILM 2UF 5% 1.25KVDC SCREW
Film Capacitor, MKP386M Series, 2 F, 5%, PP (Polypropylene), 1.25 kV RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2801-ND | 1023979-MKP386M520125JT4 | 62-MKP386M520125JT4 | MKP386M520125JT4 | MKP386M520125JT4 | 72W2130 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 2uF 1250V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Mkp386M Series, 2 F, 5%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 85 C (-67 to 185 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |