CAP FILM 8.2UF 5% 630VDC RAD
MKP385e 8,2 F / 5% / 630/ Pitch 37,5 4Pins P2=10,2mm / tray
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E58263JPM4T0 | 23AH7551 |
| Product Name | Capacitors - Film Capacitors | Mkp385E 8,2 F / 5% / 630/ Pitch 37,5 4Pins P2=10,2Mm / Tray Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |