MKP385e 6,8 F / 5% / 630/ Pitch 37,5 4Pins P2=10,2mm / tray
CAP FILM 6.8UF 5% 630VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 23AH7534 | MKP385E56863JPP4T0 |
| Product Name | Mkp385E 6,8 F / 5% / 630/ Pitch 37,5 4Pins P2=10,2Mm / Tray Vishay | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric |