2.7µF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
CAP FILM 2.7UF 5% 1.25KVDC RAD
Film Capacitors 2.7uF 5% 1250volts SL AEC-Q200
CAP, 2.7UF, 1.25KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.7µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
CAP FILM 2.7UF 5% 1.25KVDC RAD
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKP385E52712JPM2T0-ND | MKP385E52712JPM2T0 | MKP385E52712JPM2T0 | 23AH7392 | MKP385E52712JPM2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 2.7Uf, 1.25Kv, Film, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |