MKP385e 1,2 F / 5% / 630/ Pitch 27,5 / tray
CAP FILM 1.2UF 5% 630VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 23AH7265 | MKP385E51263JKM2T0 |
| Product Name | Mkp385E 1,2 F / 5% / 630/ Pitch 27,5 / Tray Vishay | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric |