Vishay Intertechnology, Inc. Film Capacitors MKP385E5101AJPM2T0

Description
1µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKP385E5101AJPM2T0-ND - DigiKey
Thief River Falls, MN, United States
1µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

1µF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors MKP385E5101AJPM2T0
CAP FILM 1UF 5% 1.6KVDC RAD

CAP FILM 1UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Cap, 1Uf, 1.6Kv, Film, Radial; Dielectric Type Vishay - 23AH7186 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 1.6Kv, Film, Radial; Dielectric Type Vishay
23AH7186
Cap, 1Uf, 1.6Kv, Film, Radial; Dielectric Type Vishay 23AH7186
CAP, 1UF, 1.6KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):550V RoHS Compliant: Yes

CAP, 1UF, 1.6KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):550V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385E5101AJPM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385E5101AJPM2T0
Capacitors - Film Capacitors MKP385E5101AJPM2T0
CAP FILM 1UF 5% 1.6KVDC RAD

CAP FILM 1UF 5% 1.6KVDC RAD

Supplier's Site
Sheung Wan, Hong Kong
Film Capacitors
MKP385E5101AJPM2T0
Film Capacitors MKP385E5101AJPM2T0
Film Capacitors 1uF 5% 1600volts SL AEC-Q200

Film Capacitors 1uF 5% 1600volts SL AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKP385E5101AJPM2T0-ND MKP385E5101AJPM2T0 23AH7186 MKP385E5101AJPM2T0 MKP385E5101AJPM2T0
Product Name Film Capacitors Film Capacitors Cap, 1Uf, 1.6Kv, Film, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers