CAP FILM 0.33UF 2.5KVDC RAD
MKP385e 0,33 F / 10% / 2500/ Pitch 37,5 4 Pins P2=20,3mm / tray
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E4332BKPP5T0 | 23AH6849 |
| Product Name | Capacitors - Film Capacitors | Mkp385E 0,33 F / 10% / 2500/ Pitch 37,5 4 Pins P2=20,3Mm / Tray Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |