CAP FILM 0.27UF 5% 630VDC RAD
CAP FILM 0.27UF 5% 630VDC RAD
MKP385e 0.27 F / 5% / 630/ Pitch 22,5 / reel
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385E42763JI02W0 | MKP385E42763JI02W0 | 23AH6783 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp385E 0.27 F / 5% / 630/ Pitch 22,5 / Reel Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2700 microF | 0.2700 microF |