CAP FILM 0.18UF 5% 400VDC RAD
MKP385e 0.18 F / 5% / 400/ Pitch 15 / reel
CAP FILM 0.18UF 5% 400VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385E41840JF02W0 | 23AH6619 | MKP385E41840JF02W0 |
| Product Name | Capacitors - Film Capacitors | Mkp385E 0.18 F / 5% / 400/ Pitch 15 / Reel Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |