CAP FILM 0.12UF 5% 630VDC RAD
MKP385e 0.12 F / 5% / 630/ Pitch 22,5 / tray
CAP FILM 0.12UF 5% 630VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385E41263JIM2T0 | 23AH6449 | MKP385E41263JIM2T0 |
| Product Name | Film Capacitors | Mkp385E 0.12 F / 5% / 630/ Pitch 22,5 / Tray Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1200 microF | 0.1200 microF |