The MKP385E41263JI02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with a tolerance of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, and is suitable for AC voltages up to 800 VAC. It operates effectively in temperatures up to 125 °C, making it suitable for demanding environments such as hybrid and electric vehicles, on-board charging systems, and battery management systems. The construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is also designed to withstand high pulse and high-frequency currents, making it versatile for various electronic applications.
CAP FILM 0.12UF 5% 630VDC RAD
CAP FILM 0.12UF 5% 630VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E41263JI02W0 | MKP385E41263JI02W0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |