The MKP385E41263JF02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports a rated DC voltage of up to 630 V and an AC voltage of 220 V, making it suitable for various applications, including hybrid and electric vehicles, on-board charging systems, and battery management systems. This component is constructed with metallized polypropylene film and is encapsulated in a flame-retardant plastic case. It can operate at temperatures up to 125 °C, with a rated temperature of 85 °C. The capacitor is designed for high pulse and high-frequency currents, making it ideal for snubbering and resonant converter applications. Its robust construction ensures reliability under climatic conditions, with a testing class of 40/105/56. Engineers considering this capacitor should note its high insulation resistance and voltage withstand capabilities, which enhance its performance in demanding environments.
CAP FILM 0.12UF 5% 630VDC RAD
MKP385e 0.12 F / 5% / 630/ Pitch 15 / reel
CAP FILM 0.12UF 5% 630VDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385E41263JF02W0 | 23AH6447 | MKP385E41263JF02W0 |
| Product Name | Capacitors - Film Capacitors | Mkp385E 0.12 F / 5% / 630/ Pitch 15 / Reel Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |