The MKP385E34785KIP2T0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The rated DC voltage options include 400 V, 630 V, 850 V, 1000 V, 1250 V, 1600 V, 2000 V, and 2500 V, while the permissible AC voltage ranges from 200 V to 800 V. This capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. It operates effectively at temperatures up to 125 °C, with a maximum rated temperature of 105 °C under standard conditions. The construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is also designed to withstand high pulse and high-frequency currents, making it a reliable choice for demanding electrical environments.
CAP FILM 0.047UF 10% 850VDC RAD
CAP FILM 0.047UF 10% 850VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385E34785KIP2T0 | MKP385E34785KIP2T0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0470 microF | 0.0470 microF |