The MKP385E3391AJIP2T0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The rated DC voltage options include 400 V, 630 V, 850 V, 1000 V, 1250 V, 1600 V, 2000 V, and 2500 V, while the permissible AC voltage ratings range from 200 V to 800 V. This capacitor is suitable for use in hybrid and electric vehicle applications, including on-board and inductive charging systems, battery management systems, and resonant converters. It can handle high pulse and high-frequency currents, making it versatile for various electronic applications. The construction includes a polypropylene film dielectric with metallized electrodes, and it is encapsulated in a flame-retardant plastic case. The device operates effectively at temperatures up to 125 °C, with a maximum rated temperature of 105 °C under normal conditions. It also demonstrates excellent insulation resistance, exceeding 100 GΩ for capacitance values less than or equal to 0.33 OºF. The capacitor is designed to withstand significant voltage stresses, with a test voltage capability of 1.6 times the rated DC voltage for 60 seconds. Engineers considering this component should evaluate its specifications against their project requirements, particularly in high-temperature and high-frequency environments.
CAP FILM 0.039UF 5% 1.6KVDC RAD
MKP385e 0.039 F / 5% / 1600/ Pitch 22,5 / tray
CAP FILM 0.039UF 5% 1.6KVDC RAD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385E3391AJIP2T0 | 23AH5888 | MKP385E3391AJIP2T0 |
| Product Name | Capacitors - Film Capacitors | Mkp385E 0.039 F / 5% / 1600/ Pitch 22,5 / Tray Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |