Vishay Precision Group Mkp385E 0.022 F / 10% / 850/ Pitch 15 / Reel Vishay MKP385E32285KF02W0

Description
MKP385e 0.022 F / 10% / 850/ Pitch 15 / reel
Description
MKP385e 0.022 F / 10% / 850/ Pitch 15 / reel
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385E32285KF02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, making it suitable for diverse applications. It is capable of withstanding high temperatures, operating up to 125 °C with voltage derating, and is encapsulated in a flame-retardant plastic case. The dielectric material is polypropylene film with metallized electrodes, ensuring reliability in high pulse and high-frequency current applications, such as in hybrid and electric vehicles, on-board charging systems, and battery management systems. The product also meets stringent climatic testing standards and offers high insulation resistance, making it a robust choice for demanding environments.

Datasheet Summary
Powered by GS/AI

The MKP385E32285KF02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and AEC-Q200 qualified. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 400 VDC, 630 VDC, and up to 2500 VDC, making it suitable for diverse applications. It is capable of withstanding high temperatures, operating up to 125 °C with voltage derating, and is encapsulated in a flame-retardant plastic case. The dielectric material is polypropylene film with metallized electrodes, ensuring reliability in high pulse and high-frequency current applications, such as in hybrid and electric vehicles, on-board charging systems, and battery management systems. The product also meets stringent climatic testing standards and offers high insulation resistance, making it a robust choice for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Mkp385E 0.022 F / 10% / 850/ Pitch 15 / Reel Vishay - 23AH5737 - Newark, An Avnet Company
Chicago, IL, United States
Mkp385E 0.022 F / 10% / 850/ Pitch 15 / Reel Vishay
23AH5737
Mkp385E 0.022 F / 10% / 850/ Pitch 15 / Reel Vishay 23AH5737
MKP385e 0.022 F / 10% / 850/ Pitch 15 / reel

MKP385e 0.022 F / 10% / 850/ Pitch 15 / reel

Supplier's Site
Capacitors - Film Capacitors - MKP385E32285KF02W0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385E32285KF02W0
Capacitors - Film Capacitors MKP385E32285KF02W0
CAP FILM 0.022UF 10% 850VDC RAD

CAP FILM 0.022UF 10% 850VDC RAD

Supplier's Site
Film Capacitors MKP385E32285KF02W0
CAP FILM 0.022UF 10% 850VDC RAD

CAP FILM 0.022UF 10% 850VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 23AH5737 MKP385E32285KF02W0 MKP385E32285KF02W0
Product Name Mkp385E 0.022 F / 10% / 850/ Pitch 15 / Reel Vishay Capacitors - Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed Fixed
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details