Vishay Intertechnology, Inc. Film Capacitors MKP385E3152AKIM2T0

Description
CAP FILM 0.015UF 10% 2KVDC RAD
Description
CAP FILM 0.015UF 10% 2KVDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385E3152AKIM2T0 is a film capacitor from Lingto Electronic Limited, designed for high-performance applications. It is AEC-Q200 qualified, making it suitable for automotive and industrial environments. The capacitor features a rated capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. It supports a wide range of rated DC voltages, including 400 VDC to 2500 VDC, and permissible AC voltages from 200 VAC to 800 VAC. This capacitor is constructed with metallized polypropylene film and is capable of operating at high temperatures, with a maximum operating temperature of 125 °C when voltage derating is observed. It is designed for applications such as hybrid and electric vehicles, on-board charging systems, battery management systems, and resonant converters. The encapsulation is made of flame-retardant plastic, ensuring durability and reliability in demanding conditions. Withstanding DC voltage between terminals is rated at 1.6 times the rated DC voltage for 60 seconds, and insulation resistance is greater than 100 GΩ for capacitance values up to 0.33 OºF. The product is also compliant with IEC 60384-17 standards, ensuring its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The MKP385E3152AKIM2T0 is a film capacitor from Lingto Electronic Limited, designed for high-performance applications. It is AEC-Q200 qualified, making it suitable for automotive and industrial environments. The capacitor features a rated capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. It supports a wide range of rated DC voltages, including 400 VDC to 2500 VDC, and permissible AC voltages from 200 VAC to 800 VAC. This capacitor is constructed with metallized polypropylene film and is capable of operating at high temperatures, with a maximum operating temperature of 125 °C when voltage derating is observed. It is designed for applications such as hybrid and electric vehicles, on-board charging systems, battery management systems, and resonant converters. The encapsulation is made of flame-retardant plastic, ensuring durability and reliability in demanding conditions. Withstanding DC voltage between terminals is rated at 1.6 times the rated DC voltage for 60 seconds, and insulation resistance is greater than 100 GΩ for capacitance values up to 0.33 OºF. The product is also compliant with IEC 60384-17 standards, ensuring its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors MKP385E3152AKIM2T0
CAP FILM 0.015UF 10% 2KVDC RAD

CAP FILM 0.015UF 10% 2KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385E3152AKIM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385E3152AKIM2T0
Capacitors - Film Capacitors MKP385E3152AKIM2T0
CAP FILM 0.015UF 10% 2KVDC RAD

CAP FILM 0.015UF 10% 2KVDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP385E3152AKIM2T0 MKP385E3152AKIM2T0
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers