Vishay Intertechnology, Inc. Film Capacitors MKP385E2332BJII2B0

Description
3300pF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3300pF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKP385E2332BJII2B0-ND - DigiKey
Thief River Falls, MN, United States
3300pF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 800V 2500V (2.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors MKP385E2332BJII2B0
CAP FILM 3300PF 5% 2.5KVDC RAD

CAP FILM 3300PF 5% 2.5KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385E2332BJII2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385E2332BJII2B0
Capacitors - Film Capacitors MKP385E2332BJII2B0
CAP FILM 3300PF 5% 2.5KVDC RAD

CAP FILM 3300PF 5% 2.5KVDC RAD

Supplier's Site
Cap, 3300Pf, 2.5Kv, Film, Radial; Dielectric Type Vishay - 23AH5298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 2.5Kv, Film, Radial; Dielectric Type Vishay
23AH5298
Cap, 3300Pf, 2.5Kv, Film, Radial; Dielectric Type Vishay 23AH5298
CAP, 3300PF, 2.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 3300PF, 2.5KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKP385E2332BJII2B0-ND MKP385E2332BJII2B0 MKP385E2332BJII2B0 23AH5298
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 3300Pf, 2.5Kv, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT; Snubber
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details