CAP FILM 1.6UF 5% 250VDC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKP385516025JI02W0 |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |