The MKP385456016JI02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.56 µF with a tolerance of ±5% and is rated for a DC voltage of 160V. The capacitor is suitable for use in environments with temperatures up to 110°C and can withstand short-term exposure to temperatures as high as 125°C. This capacitor is particularly effective in applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. Its construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. The leads are made of tinned wire, facilitating easy integration into circuits. The product is available in various packaging options, including bulk, tape and reel, and ammo pack, catering to different manufacturing needs. Overall, the MKP385456016JI02W0 is a versatile choice for engineers looking for reliable film capacitors in demanding electronic applications.
CAP FILM 0.56UF 5% 160VDC RADIAL
CAP FILM 0.56UF 5% 160VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385456016JI02W0 | MKP385456016JI02W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.5600 microF | 0.5600 microF |