The MKP385447025JF02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.47 µF with a tolerance of ±5%, and is rated for a DC voltage of 250V. The capacitor is suitable for use in environments with temperatures up to 85°C, with a maximum application temperature of 110°C and a limited time maximum operating temperature of 125°C. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. The leads are made of tinned wire, and the product is available in different packaging options, including bulk and tape on reel. Engineers considering this component should note its compact dimensions, low contact resistance, and low loss dielectric, making it ideal for high-density packaging and efficient circuit designs.
CAP FILM 0.47UF 5% 250VDC RADIAL
CAP FILM 0.47UF 5% 250VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385447025JF02W0 | MKP385447025JF02W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.4700 microF | 0.4700 microF |