CAP, 0.22UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.22UF 5% 1KVDC RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 82AH7575 | MKP385422100JIM2T0 |
| Product Name | Cap, 0.22Uf, 1Kv, Film, Radial Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT |