The MKP385422016JD02G0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance range from 0.00047 OºF to 82 OºF with a tolerance of ±5%. The capacitor is rated for DC voltages up to 160V and is suitable for use in environments with temperatures up to 110°C, with a maximum operating temperature of 125°C for limited durations. This component is particularly well-suited for switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency applications. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety. The leads are made of tinned wire, and the product is available in various packaging options, including bulk and tape on reel. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its effectiveness in demanding electronic applications.
CAP FILM 0.22UF 5% 160VDC RADIAL
CAP FILM 0.22UF 5% 160VDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385422016JD02G0 | MKP385422016JD02G0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |