CAP FILM 0.2UF 5% 160VDC RADIAL
CAP FILM 0.2UF 5% 160VDC RADIAL
CAP, 0.2UF, 160V, FILM, RADIAL ROHS COMPLIANT: YES
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385420016JDA2B0 | MKP385420016JDA2B0 | 82AH7573 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.2Uf, 160V, Film, Radial Rohs Compliant Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.2000 microF | 0.2000 microF |