MKP385 0,16 F 5% 630Vdc Pitch22,5 / bulk
CAP FILM 0.16UF 5% 630VDC RADIAL
CAP FILM 0.16UF 5% 630VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58X0324 | MKP385416063JIP2T0 | MKP385416063JIP2T0 |
| Product Name | Mkp385 0,16 F 5% 630Vdc Pitch22,5 / Bulk Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Bulk | Tray; Tray | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |