The MKP385382085JFP2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.082 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 850 V and is suitable for AC applications with a maximum voltage rating of 300 V. It operates effectively in a temperature range up to 110 °C, with a maximum operating temperature of 125 °C for limited durations. This capacitor is particularly well-suited for use in switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency applications. Its low contact resistance and low loss dielectric contribute to its efficiency in steep pulse applications. The product is available with various lead pitches and can be supplied loose in a box, taped on a reel, or in ammo pack configurations, making it versatile for different assembly processes. Engineers considering this component should note its compact size, which allows for high-density packaging, and its flame-retardant plastic case, ensuring compliance with safety standards.
CAP FILM 0.082UF 5% 850VDC RAD
CAP FILM 0.082UF 5% 850VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385382085JFP2B0 | MKP385382085JFP2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |