The MKP385375085JFI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.075 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 850 V and is suitable for use in environments with a maximum operating temperature of 110 °C, with short-term operation up to 125 °C. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. Its construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. The leads are made of tinned wire, facilitating easy integration into circuits. The product is available in various lead pitches ranging from 5 mm to 52.5 mm, and it can be supplied loose in a box, taped on a reel, or in ammo pack format, catering to different assembly needs. The capacitor complies with IEC 60384-17 standards, making it a reliable choice for engineers seeking dependable performance in their designs.
CAP FILM 0.075UF 5% 850VDC RAD
CAP FILM 0.075UF 5% 850VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385375085JFI2B0 | MKP385375085JFI2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |