The MKP385375025JBA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.075 µF with a tolerance of ±5% and is rated for a DC voltage of 250V. This capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. The device operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited durations. It is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. The capacitor is available with various lead pitches ranging from 5 mm to 52.5 mm, and it can be supplied loose in a box, taped on a reel, or in ammo pack style. Engineers may find this product suitable for high-frequency and pulse operations, as well as in applications such as deflection circuits in TV sets and loudspeaker crossover networks. The low contact resistance and low loss dielectric characteristics further enhance its performance in demanding electronic applications.
CAP FILM 0.075UF 5% 250VDC RAD
CAP FILM 0.075UF 5% 250VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385375025JBA2B0 | MKP385375025JBA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0750 microF | 0.0750 microF |