Vishay Precision Group Capacitors - Film Capacitors MKP385368016JBA2B0

Description
CAP FILM 0.068UF 5% 160VDC RAD
Description
CAP FILM 0.068UF 5% 160VDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385368016JBA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.068 µF with a tolerance of ±5%, and is rated for a DC voltage of 160 V. The capacitor is suitable for use in environments with temperatures up to 110 °C, and can withstand short-term exposure to temperatures as high as 125 °C. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. Lead configurations range from 5 mm to 52.5 mm pitch, with options for bulk, tape and reel, or ammo pack packaging. The low contact resistance and low loss dielectric characteristics make it an effective choice for high-density packaging needs.

Datasheet Summary
Powered by GS/AI

The MKP385368016JBA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.068 µF with a tolerance of ±5%, and is rated for a DC voltage of 160 V. The capacitor is suitable for use in environments with temperatures up to 110 °C, and can withstand short-term exposure to temperatures as high as 125 °C. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. Lead configurations range from 5 mm to 52.5 mm pitch, with options for bulk, tape and reel, or ammo pack packaging. The low contact resistance and low loss dielectric characteristics make it an effective choice for high-density packaging needs.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP385368016JBA2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385368016JBA2B0
Capacitors - Film Capacitors MKP385368016JBA2B0
CAP FILM 0.068UF 5% 160VDC RAD

CAP FILM 0.068UF 5% 160VDC RAD

Supplier's Site
Film Capacitors MKP385368016JBA2B0
CAP FILM 0.068UF 5% 160VDC RAD

CAP FILM 0.068UF 5% 160VDC RAD

Supplier's Site Datasheet
Cap, 0.068Uf, 160V, Film, Radial Rohs Compliant Vishay - 82AH7562 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 160V, Film, Radial Rohs Compliant Vishay
82AH7562
Cap, 0.068Uf, 160V, Film, Radial Rohs Compliant Vishay 82AH7562
CAP, 0.068UF, 160V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.068UF, 160V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MKP385368016JBA2B0 MKP385368016JBA2B0 82AH7562
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 0.068Uf, 160V, Film, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1913042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-105MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers