The MKP385356040JCI2B0 is a metallized polypropylene film capacitor designed for applications requiring reliable performance under high-frequency and pulse conditions. It features a capacitance value of 0.056 µF with a tolerance of ±5%, and is rated for a DC voltage of 400V. The capacitor operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited durations. This component is suitable for use in switch mode power supplies, electronic lighting, motor control circuits, and deflection circuits in television sets. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. The leads are made of tinned wire, facilitating easy integration into electronic assemblies. The product is available in various lead pitches and can be supplied loose in a box or taped on a reel for automated assembly processes. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and thermal performance.
CAP FILM 0.056UF 5% 400VDC RAD
CAP FILM 0.056UF 5% 400VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385356040JCI2B0 | MKP385356040JCI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0560 microF | 0.0560 microF |