The MKP385347100JFP2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.047 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and is suitable for use in environments with a maximum application temperature of 110 °C and a maximum operating temperature of 125 °C. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. The leads are made of tinned wire, facilitating easy integration into circuits. The product is available with various lead pitches ranging from 5 mm to 52.5 mm, and it can be supplied loose in a box, taped on a reel, or in ammo pack configurations, catering to different packaging needs. The capacitor complies with IEC 60384-17 standards, making it a reliable choice for engineers seeking dependable film capacitors for their projects.
CAP FILM 0.047UF 5% 1KVDC RADIAL
CAP FILM 0.047UF 5% 1KVDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385347100JFP2B0 | MKP385347100JFP2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |