CAP FILM 0.047UF 5% 160VDC RAD
CAP FILM 0.047UF 5% 160VDC RAD
CAP, 0.047UF, 160V, FILM, RADIAL ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385347016JBA2B0 | MKP385347016JBA2B0 | 82AH7557 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.047Uf, 160V, Film, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |