Vishay Intertechnology, Inc. Film Capacitors MKP385339100JF02W0

Description
CAP FILM 0.039UF 5% 1KVDC RADIAL
Description
CAP FILM 0.039UF 5% 1KVDC RADIAL
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385339100JF02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.039 µF with a tolerance of ±5%, and is rated for a DC voltage of 1000 V. The capacitor is suitable for use in environments with temperatures up to 110 °C, and can withstand short-term exposure to temperatures as high as 125 °C. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. It is available with lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack format. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its effectiveness in demanding electronic applications.

Datasheet Summary
Powered by GS/AI

The MKP385339100JF02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.039 µF with a tolerance of ±5%, and is rated for a DC voltage of 1000 V. The capacitor is suitable for use in environments with temperatures up to 110 °C, and can withstand short-term exposure to temperatures as high as 125 °C. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. It is available with lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack format. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its effectiveness in demanding electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors MKP385339100JF02W0
CAP FILM 0.039UF 5% 1KVDC RADIAL

CAP FILM 0.039UF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385339100JF02W0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385339100JF02W0
Capacitors - Film Capacitors MKP385339100JF02W0
CAP FILM 0.039UF 5% 1KVDC RADIAL

CAP FILM 0.039UF 5% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP385339100JF02W0 MKP385339100JF02W0
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers