The MKP385336025JBA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.036 µF with a tolerance of ±5%, and is rated for a DC voltage of 250V. This capacitor is suitable for use in environments with steep pulse occurrences, such as switch mode power supplies, electronic lighting, and motor control circuits. The device operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited durations. It is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. The leads are made of tinned wire, ensuring low contact resistance and facilitating high-density packaging. This capacitor is available in various lead pitches from 5 mm to 52.5 mm and can be supplied loose in a box, taped on a reel, or in ammo pack configurations. Its robust design and specifications make it a suitable choice for engineers looking for reliable capacitors in demanding applications.
CAP FILM 0.036UF 5% 250VDC RAD
CAP FILM 0.036UF 5% 250VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385336025JBA2B0 | MKP385336025JBA2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |