CAP, 0.033UF, 160V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.033UF 5% 160VDC RAD
CAP FILM 0.033UF 5% 160VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 82AH7555 | MKP385333016JBM2B0 | MKP385333016JBM2B0 |
| Product Name | Cap, 0.033Uf, 160V, Film, Radial Rohs Compliant Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT |