The MKP385330040JDI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.03 µF with a tolerance of ±5%, and is rated for a DC voltage of 400V. The capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. This component has a maximum operating temperature of 110 °C and can withstand limited exposure to temperatures up to 125 °C. It is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. The leads are tinned wire, ensuring low contact resistance and compatibility with various mounting configurations. The capacitor is available in different lead pitches ranging from 5 mm to 52.5 mm and can be supplied loose in a box, taped on a reel, or in ammo pack style. Its compact dimensions make it suitable for high-density packaging applications. The MKP385 series is compliant with IEC 60384-17 standards, ensuring its reliability in demanding electronic applications.
CAP FILM 0.03UF 5% 400VDC RADIAL
CAP FILM 0.03UF 5% 400VDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385330040JDI2B0 | MKP385330040JDI2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |