Vishay Intertechnology, Inc. Film Capacitors MKP385320160JF02W0

Description
CAP FILM 0.02UF 5% 1.6KVDC RAD
Description
CAP FILM 0.02UF 5% 1.6KVDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385320160JF02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.02 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 160 V and has a maximum operating temperature of 110 °C, with a limited time rating of 125 °C. It is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. It has a small footprint, allowing for high-density packaging, and is available with lead pitches ranging from 5 mm to 52.5 mm. The leads are made of tinned wire, ensuring low contact resistance. The product is supplied loose in a box or taped on a reel, making it versatile for various assembly processes. This capacitor is compliant with IEC 60384-17 standards, making it a reliable choice for engineers looking for robust film capacitors in their designs.

Datasheet Summary
Powered by GS/AI

The MKP385320160JF02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.02 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 160 V and has a maximum operating temperature of 110 °C, with a limited time rating of 125 °C. It is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. It has a small footprint, allowing for high-density packaging, and is available with lead pitches ranging from 5 mm to 52.5 mm. The leads are made of tinned wire, ensuring low contact resistance. The product is supplied loose in a box or taped on a reel, making it versatile for various assembly processes. This capacitor is compliant with IEC 60384-17 standards, making it a reliable choice for engineers looking for robust film capacitors in their designs.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors MKP385320160JF02W0
CAP FILM 0.02UF 5% 1.6KVDC RAD

CAP FILM 0.02UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385320160JF02W0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385320160JF02W0
Capacitors - Film Capacitors MKP385320160JF02W0
CAP FILM 0.02UF 5% 1.6KVDC RAD

CAP FILM 0.02UF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP385320160JF02W0 MKP385320160JF02W0
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0200 microF 0.0200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers