The MKP385318085JFP2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.018 µF with a tolerance of ±5%, and is rated for a DC voltage of 850 V. The capacitor is suitable for use in environments with temperatures up to 110 °C, and can withstand short-term exposure to temperatures as high as 125 °C. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety. The leads are made of tinned wire, facilitating easy integration into various electronic designs. The capacitor is available in multiple lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack format, catering to different assembly needs. Overall, the MKP385318085JFP2B0 is a versatile choice for engineers looking for reliable film capacitors in demanding applications.
CAP FILM 0.018UF 5% 850VDC RAD
CAP FILM 0.018UF 5% 850VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385318085JFP2B0 | MKP385318085JFP2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |