Vishay Intertechnology, Inc. 0.016UF Capacitor MKP385316085JFI2B0

Description
CAP FILM 0.016UF 5% 850VDC RAD Product overview: MKP385316085JFI2B0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.016UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385316085JFI2B 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.016UF 5% 850VDC RAD Product overview: MKP385316085JFI2B0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.016UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385316085JFI2B 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.016UF Capacitor - 62-MKP385316085JFI2B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.016UF Capacitor
62-MKP385316085JFI2B0
0.016UF Capacitor 62-MKP385316085JFI2B0
CAP FILM 0.016UF 5% 850VDC RAD Product overview: MKP385316085JFI2B0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.016UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385316085JFI2B 0 can be used for catalog matching and distributor lookup.

CAP FILM 0.016UF 5% 850VDC RAD Product overview: MKP385316085JFI2B0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.016UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385316085JFI2B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1041219-MKP385316085JFI2B0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1041219-MKP385316085JFI2B0
Capacitors - Film Capacitors 1041219-MKP385316085JFI2B0
Win Source Part Number: 1041219-MKP385316085 JFI2B0 Category: Capacitors>Film Capacitors Series: MKP385 Termination: PC Pins Package: Bulk Voltage Rating - AC: 300V Voltage Rating - DC: 850V Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 0.016 µF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm) Alternative Parts (Cross-Reference): B32642B0153J; R73PI21504000J; PHE426MA5150JR05; ECW-F6163JL; ECW-F6153JLB; 160153J630D; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 385316085JFI2B0

Win Source Part Number: 1041219-MKP385316085JFI2B0
Category: Capacitors>Film Capacitors
Series: MKP385
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 850V
Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 0.016 µF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
Alternative Parts (Cross-Reference): B32642B0153J; R73PI21504000J; PHE426MA5150JR05; ECW-F6163JL; ECW-F6153JLB; 160153J630D;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 385316085JFI2B0

Buy Now Datasheet
Capacitors - Film Capacitors - MKP385316085JFI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385316085JFI2B0
Capacitors - Film Capacitors MKP385316085JFI2B0
CAP FILM 0.016UF 5% 850VDC RAD

CAP FILM 0.016UF 5% 850VDC RAD

Supplier's Site
Film Capacitors MKP385316085JFI2B0
CAP FILM 0.016UF 5% 850VDC RAD

CAP FILM 0.016UF 5% 850VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKP385316085JFI2B0 1041219-MKP385316085JFI2B0 MKP385316085JFI2B0 MKP385316085JFI2B0
Product Name 0.016UF Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 0.0160 microF 0.0160 microF 0.0160 microF 0.0160 microF
WVDC 850 volts 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details