The MKP385315063JC02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.015 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 630 V and is suitable for use in environments with a maximum application temperature of 110 °C, and can withstand short-term temperatures up to 125 °C. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards for safety. The product is available with various lead pitches ranging from 5 mm to 52.5 mm, and it can be supplied loose in a box or taped on a reel for easy handling. The encapsulation and low loss dielectric characteristics contribute to its effectiveness in demanding electronic applications.
CAP FILM 0.015UF 5% 630VDC RAD
CAP FILM 0.015UF 5% 630VDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385315063JC02W0 | MKP385315063JC02W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF |