The MKP385312016JBA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.012 µF with a tolerance of ±5%, and is rated for a DC voltage of 160V. This capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. The device operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited durations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. The leads are made of tinned wire, facilitating easy integration into circuits. This capacitor is available in various lead pitches and can be supplied loose in a box, taped on a reel, or in ammo pack style, catering to different assembly needs. Its low contact resistance and low loss dielectric characteristics make it a reliable choice for high-frequency and pulse operations.
CAP FILM 0.012UF 5% 160VDC RAD
CAP FILM 0.012UF 5% 160VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385312016JBA2B0 | MKP385312016JBA2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |