CAP FILM 10000PF 5% 1.6KVDC RAD
MKP385 0,01 F 5% 1600Vdc Pitch15 / bulk
CAP FILM 10000PF 5% 1.6KVDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385310160JFM2B0 | 57X7836 | MKP385310160JFM2B0 |
| Product Name | Film Capacitors | Mkp385 0,01 F 5% 1600Vdc Pitch15 / Bulk Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |