MKP385 0,01 F 5% 1600Vdc Pitch15 / bulk
CAP FILM 10000PF 5% 1.6KVDC RAD
CAP FILM 10000PF 5% 1.6KVDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 57X7835 | MKP385310160JFI2B0 | MKP385310160JFI2B0 |
| Product Name | Mkp385 0,01 F 5% 1600Vdc Pitch15 / Bulk Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Bulk | Bulk; Bulk | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |