CAP FILM 10000PF 5% 1KVDC RADIAL
CAP, 0.01UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 10000PF 5% 1KVDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385310100JDM2B0 | 82AH7548 | MKP385310100JDM2B0 |
| Product Name | Film Capacitors | Cap, 0.01Uf, 1Kv, Film, Radial Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |