Vishay Intertechnology, Inc. Capacitors - Film Capacitors MKP385310085JFP2B0

Description
CAP FILM 10000PF 5% 850VDC RAD
Description
CAP FILM 10000PF 5% 850VDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385310085JFP2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 10,000 pF (10 nF) with a tolerance of ±5%. The capacitor is rated for a DC voltage of 850 V and is suitable for use in environments with a maximum application temperature of 110 °C and a maximum operating temperature of 125 °C for limited durations. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. It is available with lead pitches ranging from 5 mm to 52.5 mm and can be supplied loose in a box, taped on a reel, or in ammo pack format, catering to different assembly needs. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of voltage ratings and application suitability.

Datasheet Summary
Powered by GS/AI

The MKP385310085JFP2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 10,000 pF (10 nF) with a tolerance of ±5%. The capacitor is rated for a DC voltage of 850 V and is suitable for use in environments with a maximum application temperature of 110 °C and a maximum operating temperature of 125 °C for limited durations. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. It is available with lead pitches ranging from 5 mm to 52.5 mm and can be supplied loose in a box, taped on a reel, or in ammo pack format, catering to different assembly needs. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of voltage ratings and application suitability.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP385310085JFP2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385310085JFP2B0
Capacitors - Film Capacitors MKP385310085JFP2B0
CAP FILM 10000PF 5% 850VDC RAD

CAP FILM 10000PF 5% 850VDC RAD

Supplier's Site
Film Capacitors MKP385310085JFP2B0
CAP FILM 10000PF 5% 850VDC RAD

CAP FILM 10000PF 5% 850VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number MKP385310085JFP2B0 MKP385310085JFP2B0
Product Name Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details