The MKP385282125JDM2B0 is a film capacitor from Lingto Electronic Limited, designed for applications requiring high reliability and performance. It features a capacitance value of 8200 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1250 V and an AC voltage of 850 V, making it suitable for high-voltage applications. Constructed with metallized polypropylene film, it offers low contact resistance and low loss dielectric properties, which are beneficial for high-frequency and pulse operations. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0 standards. It is available with various lead pitches ranging from 5 mm to 52.5 mm and can be supplied loose in a box, taped on a reel, or in ammo pack configurations. This product is particularly suitable for use in switch mode power supplies, electronic lighting, motor control circuits, and loudspeaker crossover networks.
CAP FILM 8200PF 5% 1.25KVDC RAD
CAP FILM 8200PF 5% 1.25KVDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385282125JDM2B0 | MKP385282125JDM2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |