The MKP385275085JCA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 7500 pF with a tolerance of ±5%. The capacitor is rated for a direct current voltage of 850 VDC and can operate at temperatures up to 110 °C, with a maximum operating temperature of 125 °C for limited durations. This capacitor is suitable for various applications, including switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in operation. The leads are made of tinned wire, and the component is available in different packaging options, including bulk and tape on reel. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its effectiveness in high-density packaging scenarios. The product complies with IEC 60384-17 standards, making it a reliable choice for demanding electronic applications.
CAP FILM 7500PF 5% 850VDC RADIAL
CAP FILM 7500PF 5% 850VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385275085JCA2B0 | MKP385275085JCA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0075 microF | 0.0075 microF |