The MKP385268063JC02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 6800 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 630V and is suitable for use in environments with a maximum application temperature of 110 °C and a maximum operating temperature of 125 °C for limited periods. This capacitor is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. It is designed for various applications, including switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The leads are made of tinned wire, and the product is available in different packaging options, including bulk and tape on reel. Engineers considering this capacitor should note its low contact resistance and low loss dielectric, making it suitable for high-density packaging and applications where steep pulses occur. The product adheres to IEC 60384-17 specifications, ensuring its reliability in demanding electronic environments.
CAP FILM 6800PF 5% 630VDC RADIAL
CAP FILM 6800PF 5% 630VDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385268063JC02W0 | MKP385268063JC02W0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |