The MKP385262100JDA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 6200 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and can operate in temperatures up to 110 °C, with a maximum operating temperature of 125 °C for limited durations. This component is suitable for use in environments where steep pulses occur, such as in switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency applications. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety. It is available with various lead pitches ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack configurations. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its effectiveness in demanding electronic applications.
CAP FILM 6200PF 5% 1KVDC RADIAL
CAP FILM 6200PF 5% 1KVDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385262100JDA2B0 | MKP385262100JDA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0062 microF | 0.0062 microF |