The MKP385256200JF02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance value of 5600 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 2000 V and an AC voltage of 300 V, making it suitable for high-voltage applications. This component is encapsulated in a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. It operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited durations. The capacitor is constructed with low loss dielectric material, ensuring minimal energy dissipation during operation. The MKP385256200JF02W0 is ideal for use in switch mode power supplies, electronic lighting, motor control circuits, and other high-frequency applications. It is available with various lead pitches and can be supplied loose in a box or taped on a reel for automated assembly processes.
CAP FILM 5600PF 5% 2KVDC RADIAL
CAP FILM 5600PF 5% 2KVDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385256200JF02W0 | MKP385256200JF02W0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |